Capital Lighting, Inc. BL2942 Exterior -Wall Mount 369737

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Old Silver Product Name: One Light Wall Led UPC: 782042773646 Category: Exterior Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Old Silver Product Name: One Light Wall Led UPC: 782042773646 Category: Exterior Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
BL2942 Exterior -Wall Mount - 369737 - Capital Lighting, Inc.
Columbus, OH, USA
BL2942 Exterior -Wall Mount
369737
BL2942 Exterior -Wall Mount 369737
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Old Silver Product Name: One Light Wall Led UPC: 782042773646 Category: Exterior Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Extension: 11.5
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Old Silver
Product Name: One Light Wall Led
UPC: 782042773646
Category: Exterior
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369737
Product Name BL2942 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details