Capital Lighting, Inc. BL3343SA Exterior -Wall Mount 369735

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 2 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Satin Aluminum Product Name: 16 Light Wall UPC: 782042794818 Category: Exterior Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 2 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Satin Aluminum Product Name: 16 Light Wall UPC: 782042794818 Category: Exterior Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
BL3343SA Exterior -Wall Mount - 369735 - Capital Lighting, Inc.
Columbus, OH, USA
BL3343SA Exterior -Wall Mount
369735
BL3343SA Exterior -Wall Mount 369735
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 2 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Satin Aluminum Product Name: 16 Light Wall UPC: 782042794818 Category: Exterior Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 2
Bulb
Type: LED
Qty: 16
Wattage: 1
Finish: Satin Aluminum
Product Name: 16 Light Wall
UPC: 782042794818
Category: Exterior
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369735
Product Name BL3343SA Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details