Capital Lighting, Inc. BL3401BZ-C-T Exterior -Wall Mount 369729

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 3.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795495 Category: Exterior Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 3.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795495 Category: Exterior Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
BL3401BZ-C-T Exterior -Wall Mount - 369729 - Capital Lighting, Inc.
Columbus, OH, USA
BL3401BZ-C-T Exterior -Wall Mount
369729
BL3401BZ-C-T Exterior -Wall Mount 369729
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 3.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795495 Category: Exterior Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Extension: 3.5
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Bronze
Product Name: Eight Light Wall
UPC: 782042795495
Category: Exterior
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369729
Product Name BL3401BZ-C-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details