Capital Lighting, Inc. BL3401BZ-T Exterior -Wall Mount 369727

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 3.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795501 Category: Exterior Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 3.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795501 Category: Exterior Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
BL3401BZ-T Exterior -Wall Mount - 369727 - Capital Lighting, Inc.
Columbus, OH, USA
BL3401BZ-T Exterior -Wall Mount
369727
BL3401BZ-T Exterior -Wall Mount 369727
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 3.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795501 Category: Exterior Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Extension: 3.5
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Bronze
Product Name: Eight Light Wall
UPC: 782042795501
Category: Exterior
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369727
Product Name BL3401BZ-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details