Capital Lighting, Inc. C2880 Semi-Flush Mts.-Drum Shade 369725

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite And Silver Product Name: Two Light Ceiling Flush UPC: 782042774032 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite And Silver Product Name: Two Light Ceiling Flush UPC: 782042774032 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C2880 Semi-Flush Mts.-Drum Shade - 369725 - Capital Lighting, Inc.
Columbus, OH, USA
C2880 Semi-Flush Mts.-Drum Shade
369725
C2880 Semi-Flush Mts.-Drum Shade 369725
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite And Silver Product Name: Two Light Ceiling Flush UPC: 782042774032 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Graphite And Silver
Product Name: Two Light Ceiling Flush
UPC: 782042774032
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369725
Product Name C2880 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details