Capital Lighting, Inc. BL3403BZ Exterior -Wall Mount 369724

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 25.25 Extension: 4.75 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795631 Category: Exterior Top to outlet: 17.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 25.25 Extension: 4.75 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795631 Category: Exterior Top to outlet: 17.00

Suppliers

Company
Product
Description
Supplier Links
BL3403BZ Exterior -Wall Mount - 369724 - Capital Lighting, Inc.
Columbus, OH, USA
BL3403BZ Exterior -Wall Mount
369724
BL3403BZ Exterior -Wall Mount 369724
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 25.25 Extension: 4.75 Bulb Type: LED Qty: 16 Wattage: 1 Finish: Bronze Product Name: 16 Light Wall UPC: 782042795631 Category: Exterior Top to outlet: 17.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 25.25
Extension: 4.75
Bulb
Type: LED
Qty: 16
Wattage: 1
Finish: Bronze
Product Name: 16 Light Wall
UPC: 782042795631
Category: Exterior
Top to outlet: 17.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369724
Product Name BL3403BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details