Capital Lighting, Inc. BL3362SA-T Exterior -Wall Mount 369711

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 2.5 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Satin Aluminum Product Name: 12 Light Wall UPC: 782042794986 Category: Exterior Top to outlet: 8.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 2.5 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Satin Aluminum Product Name: 12 Light Wall UPC: 782042794986 Category: Exterior Top to outlet: 8.13

Suppliers

Company
Product
Description
Supplier Links
BL3362SA-T Exterior -Wall Mount - 369711 - Capital Lighting, Inc.
Columbus, OH, USA
BL3362SA-T Exterior -Wall Mount
369711
BL3362SA-T Exterior -Wall Mount 369711
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 2.5 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Satin Aluminum Product Name: 12 Light Wall UPC: 782042794986 Category: Exterior Top to outlet: 8.13

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Extension: 2.5
Bulb
Type: LED
Qty: 12
Wattage: 1
Finish: Satin Aluminum
Product Name: 12 Light Wall
UPC: 782042794986
Category: Exterior
Top to outlet: 8.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369711
Product Name BL3362SA-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details