Capital Lighting, Inc. BL3381BZ-T Exterior -Wall Mount 369706

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 15.00 Extension: 4 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795082 Category: Exterior Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 15.00 Extension: 4 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795082 Category: Exterior Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
BL3381BZ-T Exterior -Wall Mount - 369706 - Capital Lighting, Inc.
Columbus, OH, USA
BL3381BZ-T Exterior -Wall Mount
369706
BL3381BZ-T Exterior -Wall Mount 369706
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 15.00 Extension: 4 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795082 Category: Exterior Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 15.00
Extension: 4
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Bronze
Product Name: Eight Light Wall
UPC: 782042795082
Category: Exterior
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369706
Product Name BL3381BZ-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details