Capital Lighting, Inc. BL3381BZ-C-T Exterior -Wall Mount 369704

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 15.00 Extension: 4 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795075 Category: Exterior Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 15.00 Extension: 4 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795075 Category: Exterior Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
BL3381BZ-C-T Exterior -Wall Mount - 369704 - Capital Lighting, Inc.
Columbus, OH, USA
BL3381BZ-C-T Exterior -Wall Mount
369704
BL3381BZ-C-T Exterior -Wall Mount 369704
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 15.00 Extension: 4 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042795075 Category: Exterior Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 15.00
Extension: 4
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Bronze
Product Name: Eight Light Wall
UPC: 782042795075
Category: Exterior
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369704
Product Name BL3381BZ-C-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details