Capital Lighting, Inc. P2955 Exterior -Post/Pier Head 369691

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Extension: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fired Iron Product Name: Three Light Post Head UPC: 782042774216 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Extension: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fired Iron Product Name: Three Light Post Head UPC: 782042774216 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P2955 Exterior -Post/Pier Head - 369691 - Capital Lighting, Inc.
Columbus, OH, USA
P2955 Exterior -Post/Pier Head
369691
P2955 Exterior -Post/Pier Head 369691
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Extension: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fired Iron Product Name: Three Light Post Head UPC: 782042774216 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.50
Extension: 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Fired Iron
Product Name: Three Light Post Head
UPC: 782042774216
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369691
Product Name P2955 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details