Capital Lighting, Inc. P3285 Exterior -Post/Pier Head 369679

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 26.13 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Post Head UPC: 782042792746 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 26.13 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Post Head UPC: 782042792746 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P3285 Exterior -Post/Pier Head - 369679 - Capital Lighting, Inc.
Columbus, OH, USA
P3285 Exterior -Post/Pier Head
369679
P3285 Exterior -Post/Pier Head 369679
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 26.13 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Post Head UPC: 782042792746 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 26.13
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Iron
Product Name: One Light Post Head
UPC: 782042792746
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369679
Product Name P3285 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details