Capital Lighting, Inc. PCD3435 Exterior -Post/Pier Head 369672

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Post Head UPC: 782042796003 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Post Head UPC: 782042796003 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PCD3435 Exterior -Post/Pier Head - 369672 - Capital Lighting, Inc.
Columbus, OH, USA
PCD3435 Exterior -Post/Pier Head
369672
PCD3435 Exterior -Post/Pier Head 369672
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Post Head UPC: 782042796003 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: River Valley Rust
Product Name: Four Light Post Head
UPC: 782042796003
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369672
Product Name PCD3435 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details