Capital Lighting, Inc. P3415-C Exterior -Post/Pier Head 369671

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Post Head UPC: 782042796102 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Post Head UPC: 782042796102 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P3415-C Exterior -Post/Pier Head - 369671 - Capital Lighting, Inc.
Columbus, OH, USA
P3415-C Exterior -Post/Pier Head
369671
P3415-C Exterior -Post/Pier Head 369671
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Post Head UPC: 782042796102 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 21.50
Length 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Post Head
UPC: 782042796102
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369671
Product Name P3415-C Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details