Capital Lighting, Inc. PF2965 Exterior -Post/Pier Head 369647

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Aged Pewter Product Name: One Light Post Head UPC: 782042773837 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Aged Pewter Product Name: One Light Post Head UPC: 782042773837 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF2965 Exterior -Post/Pier Head - 369647 - Capital Lighting, Inc.
Columbus, OH, USA
PF2965 Exterior -Post/Pier Head
369647
PF2965 Exterior -Post/Pier Head 369647
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Aged Pewter Product Name: One Light Post Head UPC: 782042773837 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.00
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Aged Pewter
Product Name: One Light Post Head
UPC: 782042773837
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369647
Product Name PF2965 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details