Capital Lighting, Inc. PF3255 Exterior -Post/Pier Head 369646

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042796041 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042796041 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF3255 Exterior -Post/Pier Head - 369646 - Capital Lighting, Inc.
Columbus, OH, USA
PF3255 Exterior -Post/Pier Head
369646
PF3255 Exterior -Post/Pier Head 369646
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042796041 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.25
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Antique Brass
Product Name: One Light Post Head
UPC: 782042796041
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369646
Product Name PF3255 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details