Capital Lighting, Inc. PF9123OBZ Exterior -Post/Pier Head 369645

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042990746 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042990746 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF9123OBZ Exterior -Post/Pier Head - 369645 - Capital Lighting, Inc.
Columbus, OH, USA
PF9123OBZ Exterior -Post/Pier Head
369645
PF9123OBZ Exterior -Post/Pier Head 369645
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042990746 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Post Lantern Fluorescent
UPC: 782042990746
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369645
Product Name PF9123OBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details