Capital Lighting, Inc. PF3245 Exterior -Post/Pier Head 369644

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042796034 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042796034 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF3245 Exterior -Post/Pier Head - 369644 - Capital Lighting, Inc.
Columbus, OH, USA
PF3245 Exterior -Post/Pier Head
369644
PF3245 Exterior -Post/Pier Head 369644
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042796034 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.75
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Antique Brass
Product Name: One Light Post Head
UPC: 782042796034
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369644
Product Name PF3245 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details