Capital Lighting, Inc. PF3415 Exterior -Post/Pier Head 369643

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Post Head UPC: 782042796089 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Post Head UPC: 782042796089 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF3415 Exterior -Post/Pier Head - 369643 - Capital Lighting, Inc.
Columbus, OH, USA
PF3415 Exterior -Post/Pier Head
369643
PF3415 Exterior -Post/Pier Head 369643
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Post Head UPC: 782042796089 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 21.50
Length 21.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Post Head
UPC: 782042796089
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369643
Product Name PF3415 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details