Capital Lighting, Inc. PF3415-C Exterior -Post/Pier Head 369641

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Post Head UPC: 782042796096 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Post Head UPC: 782042796096 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF3415-C Exterior -Post/Pier Head - 369641 - Capital Lighting, Inc.
Columbus, OH, USA
PF3415-C Exterior -Post/Pier Head
369641
PF3415-C Exterior -Post/Pier Head 369641
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 21.50 Length 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Post Head UPC: 782042796096 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 21.50
Length 21.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Post Head
UPC: 782042796096
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369641
Product Name PF3415-C Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details