Capital Lighting, Inc. F2874 Pendants-Drum Shade 369499

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Three Light Pendant UPC: 782042774056 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Three Light Pendant UPC: 782042774056 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2874 Pendants-Drum Shade - 369499 - Capital Lighting, Inc.
Columbus, OH, USA
F2874 Pendants-Drum Shade
369499
F2874 Pendants-Drum Shade 369499
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Three Light Pendant UPC: 782042774056 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze Leaf
Product Name: Three Light Pendant
UPC: 782042774056
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369499
Product Name F2874 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details