Capital Lighting, Inc. F2875 Pendants-Drum Shade 369497

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant UPC: 782042774063 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant UPC: 782042774063 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2875 Pendants-Drum Shade - 369497 - Capital Lighting, Inc.
Columbus, OH, USA
F2875 Pendants-Drum Shade
369497
F2875 Pendants-Drum Shade 369497
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant UPC: 782042774063 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 35.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze Leaf
Product Name: Four Light Pendant
UPC: 782042774063
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369497
Product Name F2875 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details