Capital Lighting, Inc. F2878 Island/Pool Table-Drum Shades 369496

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant Island UPC: 782042792357 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant Island UPC: 782042792357 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2878 Island/Pool Table-Drum Shades - 369496 - Capital Lighting, Inc.
Columbus, OH, USA
F2878 Island/Pool Table-Drum Shades
369496
F2878 Island/Pool Table-Drum Shades 369496
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant Island UPC: 782042792357 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 41.00
Length 41.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze Leaf
Product Name: Four Light Pendant Island
UPC: 782042792357
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369496
Product Name F2878 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details