Capital Lighting, Inc. F2885 Pendants-Fabric Shade 369490

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Graphite And Silver Product Name: Six Light Pendant Entry UPC: 782042774094 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Graphite And Silver Product Name: Six Light Pendant Entry UPC: 782042774094 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2885 Pendants-Fabric Shade - 369490 - Capital Lighting, Inc.
Columbus, OH, USA
F2885 Pendants-Fabric Shade
369490
F2885 Pendants-Fabric Shade 369490
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Graphite And Silver Product Name: Six Light Pendant Entry UPC: 782042774094 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Graphite And Silver
Product Name: Six Light Pendant Entry
UPC: 782042774094
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369490
Product Name F2885 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details