Capital Lighting, Inc. FF3247 Exterior -Hanging 369488

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Hanger UPC: 782042795907 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Hanger UPC: 782042795907 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF3247 Exterior -Hanging - 369488 - Capital Lighting, Inc.
Columbus, OH, USA
FF3247 Exterior -Hanging
369488
FF3247 Exterior -Hanging 369488
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Hanger UPC: 782042795907 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.50
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Antique Brass
Product Name: One Light Hanger
UPC: 782042795907
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369488
Product Name FF3247 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details