Capital Lighting, Inc. FF2966 Exterior -Hanging 369483

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Hanging Fluorescent UPC: 782042773783 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Hanging Fluorescent UPC: 782042773783 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF2966 Exterior -Hanging - 369483 - Capital Lighting, Inc.
Columbus, OH, USA
FF2966 Exterior -Hanging
369483
FF2966 Exterior -Hanging 369483
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Hanging Fluorescent UPC: 782042773783 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Aged Pewter
Product Name: One Light Hanging Fluorescent
UPC: 782042773783
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369483
Product Name FF2966 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details