Capital Lighting, Inc. F2933 Pendants-Glass Down 369479

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042774131 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042774131 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2933 Pendants-Glass Down - 369479 - Capital Lighting, Inc.
Columbus, OH, USA
F2933 Pendants-Glass Down
369479
F2933 Pendants-Glass Down 369479
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042774131 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Federal Bronze
Product Name: One Light Pendant
UPC: 782042774131
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369479
Product Name F2933 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details