Capital Lighting, Inc. F3135 Mid. Chandeliers-Glass Down 369466

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Silver Product Name: Five Light Pendant UPC: 782042792500 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Silver Product Name: Five Light Pendant UPC: 782042792500 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3135 Mid. Chandeliers-Glass Down - 369466 - Capital Lighting, Inc.
Columbus, OH, USA
F3135 Mid. Chandeliers-Glass Down
369466
F3135 Mid. Chandeliers-Glass Down 369466
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Silver Product Name: Five Light Pendant UPC: 782042792500 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 27.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Old Silver
Product Name: Five Light Pendant
UPC: 782042792500
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369466
Product Name F3135 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details