Capital Lighting, Inc. F3137 Large Chandeliers-Glass Shade 369461

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 36.13 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Old Silver Product Name: Ten Light Pendant UPC: 782042792524 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 36.13 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Old Silver Product Name: Ten Light Pendant UPC: 782042792524 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3137 Large Chandeliers-Glass Shade - 369461 - Capital Lighting, Inc.
Columbus, OH, USA
F3137 Large Chandeliers-Glass Shade
369461
F3137 Large Chandeliers-Glass Shade 369461
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 36.13 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Old Silver Product Name: Ten Light Pendant UPC: 782042792524 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 36.13
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Old Silver
Product Name: Ten Light Pendant
UPC: 782042792524
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369461
Product Name F3137 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details