Capital Lighting, Inc. FF2816BZ-I Pendants-Drum Shade 369459

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.13 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Bronze Product Name: Four Light Pendant Dining Cfl UPC: 782042766747 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.13 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Bronze Product Name: Four Light Pendant Dining Cfl UPC: 782042766747 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2816BZ-I Pendants-Drum Shade - 369459 - Capital Lighting, Inc.
Columbus, OH, USA
FF2816BZ-I Pendants-Drum Shade
369459
FF2816BZ-I Pendants-Drum Shade 369459
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.13 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Bronze Product Name: Four Light Pendant Dining Cfl UPC: 782042766747 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 13.13
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Bronze
Product Name: Four Light Pendant Dining Cfl
UPC: 782042766747
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369459
Product Name FF2816BZ-I Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details