Capital Lighting, Inc. FF2874 Pendants-Drum Shade 369457

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Bronze Leaf Product Name: Three Light Pendant Fluorescent UPC: 782042773677 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Bronze Leaf Product Name: Three Light Pendant Fluorescent UPC: 782042773677 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2874 Pendants-Drum Shade - 369457 - Capital Lighting, Inc.
Columbus, OH, USA
FF2874 Pendants-Drum Shade
369457
FF2874 Pendants-Drum Shade 369457
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Bronze Leaf Product Name: Three Light Pendant Fluorescent UPC: 782042773677 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 31.00
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Bronze Leaf
Product Name: Three Light Pendant Fluorescent
UPC: 782042773677
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369457
Product Name FF2874 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details