Capital Lighting, Inc. F3127 Large Chandeliers-Candle 369448

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 32.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Shipyard Bronze Product Name: 16 Light Pendant UPC: 782042792463 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 32.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Shipyard Bronze Product Name: 16 Light Pendant UPC: 782042792463 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3127 Large Chandeliers-Candle - 369448 - Capital Lighting, Inc.
Columbus, OH, USA
F3127 Large Chandeliers-Candle
369448
F3127 Large Chandeliers-Candle 369448
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 32.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Shipyard Bronze Product Name: 16 Light Pendant UPC: 782042792463 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Shipyard Bronze
Product Name: 16 Light Pendant
UPC: 782042792463
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369448
Product Name F3127 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details