Capital Lighting, Inc. F3157 Pendants-Drum Shade 369436

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant UPC: 782042792609 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant UPC: 782042792609 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3157 Pendants-Drum Shade - 369436 - Capital Lighting, Inc.
Columbus, OH, USA
F3157 Pendants-Drum Shade
369436
F3157 Pendants-Drum Shade 369436
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Leaf Product Name: Four Light Pendant UPC: 782042792609 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze Leaf
Product Name: Four Light Pendant
UPC: 782042792609
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369436
Product Name F3157 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details