Capital Lighting, Inc. FF2815GR-I Pendants-Fabric Shade 369428

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.13 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Graphite Product Name: Two Light Pendant Cfl UPC: 782042766723 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.13 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Graphite Product Name: Two Light Pendant Cfl UPC: 782042766723 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2815GR-I Pendants-Fabric Shade - 369428 - Capital Lighting, Inc.
Columbus, OH, USA
FF2815GR-I Pendants-Fabric Shade
369428
FF2815GR-I Pendants-Fabric Shade 369428
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.13 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Graphite Product Name: Two Light Pendant Cfl UPC: 782042766723 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 36.13
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Graphite
Product Name: Two Light Pendant Cfl
UPC: 782042766723
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369428
Product Name FF2815GR-I Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details