Capital Lighting, Inc. FF2737 Pendants-Drum Shade 369427

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Graphite Product Name: Two Light Pendant Cfl UPC: 782042766563 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Graphite Product Name: Two Light Pendant Cfl UPC: 782042766563 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2737 Pendants-Drum Shade - 369427 - Capital Lighting, Inc.
Columbus, OH, USA
FF2737 Pendants-Drum Shade
369427
FF2737 Pendants-Drum Shade 369427
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Graphite Product Name: Two Light Pendant Cfl UPC: 782042766563 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 13.50
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Graphite
Product Name: Two Light Pendant Cfl
UPC: 782042766563
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369427
Product Name FF2737 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details