Capital Lighting, Inc. FF2813GR-L Pendants-Fabric Shade 369422

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.88 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Graphite Product Name: Two Light Pendant Cfl UPC: 782042766655 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.88 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Graphite Product Name: Two Light Pendant Cfl UPC: 782042766655 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2813GR-L Pendants-Fabric Shade - 369422 - Capital Lighting, Inc.
Columbus, OH, USA
FF2813GR-L Pendants-Fabric Shade
369422
FF2813GR-L Pendants-Fabric Shade 369422
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.88 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Graphite Product Name: Two Light Pendant Cfl UPC: 782042766655 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.88
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Graphite
Product Name: Two Light Pendant Cfl
UPC: 782042766655
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369422
Product Name FF2813GR-L Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details