Capital Lighting, Inc. F3317 Exterior -Hanging 369419

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Barbosa Bronze Product Name: Three Light Hanger UPC: 782042792685 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Barbosa Bronze Product Name: Three Light Hanger UPC: 782042792685 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F3317 Exterior -Hanging - 369419 - Capital Lighting, Inc.
Columbus, OH, USA
F3317 Exterior -Hanging
369419
F3317 Exterior -Hanging 369419
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Barbosa Bronze Product Name: Three Light Hanger UPC: 782042792685 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 16.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Barbosa Bronze
Product Name: Three Light Hanger
UPC: 782042792685
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369419
Product Name F3317 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details