Capital Lighting, Inc. F3337 Exterior -Hanging 369417

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Hanger UPC: 782042792692 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Hanger UPC: 782042792692 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F3337 Exterior -Hanging - 369417 - Capital Lighting, Inc.
Columbus, OH, USA
F3337 Exterior -Hanging
369417
F3337 Exterior -Hanging 369417
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Hanger UPC: 782042792692 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Product Name: One Light Hanger
UPC: 782042792692
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369417
Product Name F3337 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details