PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 18.50
Length 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Hanger
UPC: 782042795976
Category: Exterior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 369416 |
| Product Name | F3417-C Exterior -Hanging |
| Application | Residential; Outdoor |