Capital Lighting, Inc. FCD3437-C Exterior -Hanging 369412

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Hanger UPC: 782042795884 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Hanger UPC: 782042795884 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FCD3437-C Exterior -Hanging - 369412 - Capital Lighting, Inc.
Columbus, OH, USA
FCD3437-C Exterior -Hanging
369412
FCD3437-C Exterior -Hanging 369412
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Hanger UPC: 782042795884 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: River Valley Rust
Product Name: Four Light Hanger
UPC: 782042795884
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369412
Product Name FCD3437-C Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details