Capital Lighting, Inc. FF2617 Pendants-Drum Shade 369407

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Sapporo Silver Product Name: Three Light Pendant Cfl UPC: 782042766464 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Sapporo Silver Product Name: Three Light Pendant Cfl UPC: 782042766464 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2617 Pendants-Drum Shade - 369407 - Capital Lighting, Inc.
Columbus, OH, USA
FF2617 Pendants-Drum Shade
369407
FF2617 Pendants-Drum Shade 369407
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Sapporo Silver Product Name: Three Light Pendant Cfl UPC: 782042766464 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Sapporo Silver
Product Name: Three Light Pendant Cfl
UPC: 782042766464
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369407
Product Name FF2617 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details