Capital Lighting, Inc. FF2734 Mini Pendants-Rod 369405

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Graphite Product Name: One Light Pendant Cfl UPC: 782042766532 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Graphite Product Name: One Light Pendant Cfl UPC: 782042766532 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2734 Mini Pendants-Rod - 369405 - Capital Lighting, Inc.
Columbus, OH, USA
FF2734 Mini Pendants-Rod
369405
FF2734 Mini Pendants-Rod 369405
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Graphite Product Name: One Light Pendant Cfl UPC: 782042766532 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Graphite
Product Name: One Light Pendant Cfl
UPC: 782042766532
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369405
Product Name FF2734 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details