Capital Lighting, Inc. FF2634 Pendants-Bowl Style 369403

Description
PRODUCT DETAILS / SPECS Height: 16.60 Length 16.60 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Aged Pewter Product Name: Three Light Pendant Cfl UPC: 782042766495 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 16.60 Length 16.60 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Aged Pewter Product Name: Three Light Pendant Cfl UPC: 782042766495 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2634 Pendants-Bowl Style - 369403 - Capital Lighting, Inc.
Columbus, OH, USA
FF2634 Pendants-Bowl Style
369403
FF2634 Pendants-Bowl Style 369403
PRODUCT DETAILS / SPECS Height: 16.60 Length 16.60 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Aged Pewter Product Name: Three Light Pendant Cfl UPC: 782042766495 Category: Interior

PRODUCT DETAILS / SPECS
Height: 16.60
Length 16.60
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Aged Pewter
Product Name: Three Light Pendant Cfl
UPC: 782042766495
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369403
Product Name FF2634 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details