Capital Lighting, Inc. FF2674 Pendants-Bowl Style 369402

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Pompeii Silver Product Name: Four Light Pendant Cfl UPC: 782042766525 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Pompeii Silver Product Name: Four Light Pendant Cfl UPC: 782042766525 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2674 Pendants-Bowl Style - 369402 - Capital Lighting, Inc.
Columbus, OH, USA
FF2674 Pendants-Bowl Style
369402
FF2674 Pendants-Bowl Style 369402
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Pompeii Silver Product Name: Four Light Pendant Cfl UPC: 782042766525 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 32.00
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Pompeii Silver
Product Name: Four Light Pendant Cfl
UPC: 782042766525
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369402
Product Name FF2674 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details