Capital Lighting, Inc. FF2635 Pendants-Bowl Style 369401

Description
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Aged Pewter Product Name: Four Light Pendant Cfl UPC: 782042766501 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Aged Pewter Product Name: Four Light Pendant Cfl UPC: 782042766501 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2635 Pendants-Bowl Style - 369401 - Capital Lighting, Inc.
Columbus, OH, USA
FF2635 Pendants-Bowl Style
369401
FF2635 Pendants-Bowl Style 369401
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Aged Pewter Product Name: Four Light Pendant Cfl UPC: 782042766501 Category: Interior

PRODUCT DETAILS / SPECS
Height: 20.00
Length 20.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Aged Pewter
Product Name: Four Light Pendant Cfl
UPC: 782042766501
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369401
Product Name FF2635 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details