Capital Lighting, Inc. JFN8603BN Bathroom Fixtures-Three Lights 368365

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Bath UPC: 611728185834 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Bath UPC: 611728185834 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JFN8603BN Bathroom Fixtures-Three Lights - 368365 - Capital Lighting, Inc.
Columbus, OH, USA
JFN8603BN Bathroom Fixtures-Three Lights
368365
JFN8603BN Bathroom Fixtures-Three Lights 368365
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Bath UPC: 611728185834 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.00
Extension: 6.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Bath
UPC: 611728185834
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368365
Product Name JFN8603BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details