Capital Lighting, Inc. GRY5009SN Large Chandeliers-Drum Shade 368364

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Serengeti Weight: 22 Product Name: Chandelier UPC: 611728186572 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Serengeti Weight: 22 Product Name: Chandelier UPC: 611728186572 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GRY5009SN Large Chandeliers-Drum Shade - 368364 - Capital Lighting, Inc.
Columbus, OH, USA
GRY5009SN Large Chandeliers-Drum Shade
368364
GRY5009SN Large Chandeliers-Drum Shade 368364
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Serengeti Weight: 22 Product Name: Chandelier UPC: 611728186572 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Serengeti
Weight: 22
Product Name: Chandelier
UPC: 611728186572
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368364
Product Name GRY5009SN Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details