Capital Lighting, Inc. JFN8602BN Bathroom Fixtures-Two Lights 368360

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Bath UPC: 611728185827 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Bath UPC: 611728185827 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JFN8602BN Bathroom Fixtures-Two Lights - 368360 - Capital Lighting, Inc.
Columbus, OH, USA
JFN8602BN Bathroom Fixtures-Two Lights
368360
JFN8602BN Bathroom Fixtures-Two Lights 368360
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Bath UPC: 611728185827 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Extension: 6.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: Bath
UPC: 611728185827
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368360
Product Name JFN8602BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details