Capital Lighting, Inc. LLN5005PN Mid. Chandeliers-Glass Up 368356

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 15 Product Name: Chandelier UPC: 611728185506 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 15 Product Name: Chandelier UPC: 611728185506 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LLN5005PN Mid. Chandeliers-Glass Up - 368356 - Capital Lighting, Inc.
Columbus, OH, USA
LLN5005PN Mid. Chandeliers-Glass Up
368356
LLN5005PN Mid. Chandeliers-Glass Up 368356
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 15 Product Name: Chandelier UPC: 611728185506 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Palladian Bronze
Weight: 15
Product Name: Chandelier
UPC: 611728185506
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368356
Product Name LLN5005PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details