Capital Lighting, Inc. AND9012KG Exterior -Post/Pier Head 368346

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Kingsley Weight: 7 Product Name: Outdoor UPC: 611728186220 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Kingsley Weight: 7 Product Name: Outdoor UPC: 611728186220 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AND9012KG Exterior -Post/Pier Head - 368346 - Capital Lighting, Inc.
Columbus, OH, USA
AND9012KG Exterior -Post/Pier Head
368346
AND9012KG Exterior -Post/Pier Head 368346
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Kingsley Weight: 7 Product Name: Outdoor UPC: 611728186220 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.50
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Kingsley
Weight: 7
Product Name: Outdoor
UPC: 611728186220
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368346
Product Name AND9012KG Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details