Capital Lighting, Inc. GRY1510SN Mini Pendants-Rod 368341

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Serengeti Weight: 3 Product Name: Mini Pendant UPC: 611728186565 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Serengeti Weight: 3 Product Name: Mini Pendant UPC: 611728186565 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GRY1510SN Mini Pendants-Rod - 368341 - Capital Lighting, Inc.
Columbus, OH, USA
GRY1510SN Mini Pendants-Rod
368341
GRY1510SN Mini Pendants-Rod 368341
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Serengeti Weight: 3 Product Name: Mini Pendant UPC: 611728186565 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Serengeti
Weight: 3
Product Name: Mini Pendant
UPC: 611728186565
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368341
Product Name GRY1510SN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details